Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3 SIP32510DT-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1249976-SIP32510DT-T 1-GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249976-SIP32510DT-T 1-GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIP32510DT-T1-GE3 is a slew rate controlled load switch designed for operation within a voltage range of 1.2 V to 5.5 V. It features a low on-resistance of 44 mΩ, which is maintained across a wide input voltage range, starting from 1.5 V. The device includes a controlled soft turn-on slew rate of approximately 1.6 ms at 3.3 V, effectively limiting inrush current and minimizing voltage droop during operation. The typical turn-on delay is 0.4 ms, resulting in a total turn-on time of about 2 ms. This load switch is equipped with a low voltage control logic interface, allowing it to work with low voltage control signals without the need for additional level shifting circuits. It exhibits a low shutdown current of less than 1 OºA when disabled and provides reverse current blocking to prevent high current flow into the power source. The SIP32510 also integrates an output discharge circuit for enhanced performance. It is packaged in a compact TSOT23-6 form factor and is suitable for various applications, including portable devices, digital cameras, and medical equipment.

Datasheet Summary
Powered by GS/AI

The SIP32510DT-T1-GE3 is a slew rate controlled load switch designed for operation within a voltage range of 1.2 V to 5.5 V. It features a low on-resistance of 44 mΩ, which is maintained across a wide input voltage range, starting from 1.5 V. The device includes a controlled soft turn-on slew rate of approximately 1.6 ms at 3.3 V, effectively limiting inrush current and minimizing voltage droop during operation. The typical turn-on delay is 0.4 ms, resulting in a total turn-on time of about 2 ms. This load switch is equipped with a low voltage control logic interface, allowing it to work with low voltage control signals without the need for additional level shifting circuits. It exhibits a low shutdown current of less than 1 OºA when disabled and provides reverse current blocking to prevent high current flow into the power source. The SIP32510 also integrates an output discharge circuit for enhanced performance. It is packaged in a compact TSOT23-6 form factor and is suitable for various applications, including portable devices, digital cameras, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3 - SIP32510DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3
SIP32510DT-T1-GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3 SIP32510DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1249976-SIP32510DT-T 1-GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249976-SIP32510DT-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
TSOT-23-6 Power Distribution Switches ROHS - 17930-SIP32510DT-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
TSOT-23-6 Power Distribution Switches ROHS
17930-SIP32510DT-T1-GE3
TSOT-23-6 Power Distribution Switches ROHS 17930-SIP32510DT-T1-GE3
TSOT-23-6 Power Distribution Switches ROHS

TSOT-23-6 Power Distribution Switches ROHS

Supplier's Site
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay - 12X8792 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay
12X8792
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay 12X8792
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.045ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.045ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Slew Rate Controlled Load Switcr Vishay - 26AK9902 - Newark, An Avnet Company
Chicago, IL, United States
Slew Rate Controlled Load Switcr Vishay
26AK9902
Slew Rate Controlled Load Switcr Vishay 26AK9902
SLEW RATE CONTROLLED LOAD SWITCR

SLEW RATE CONTROLLED LOAD SWITCR

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32510DT-T1-GE3
PMIC - Power Distribution Switches, Load Drivers SIP32510DT-T1-GE3
IC PWR SWTCH N-CHAN 1:1 TSOT23-6

IC PWR SWTCH N-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32510DT-T1-GE3 17930-SIP32510DT-T1-GE3 12X8792 26AK9902 SIP32510DT-T1-GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32510DT-T1-GE3 TSOT-23-6 Power Distribution Switches ROHS Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay Slew Rate Controlled Load Switcr Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details