Vishay Precision Group Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay SIP32508DT-T1-GE3

Description
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.047ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.047ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay - 12X8790 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay
12X8790
Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay 12X8790
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.047ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.047ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32508DT-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32508DT-T1-GE3
PMIC - Power Distribution Switches, Load Drivers SIP32508DT-T1-GE3
IC PWR SWTCH N-CHAN 1:1 TSOT23-6

IC PWR SWTCH N-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 12X8790 SIP32508DT-T1-GE3
Product Name Ic, Load Switch, 1.1V-5.5V, 3A, Tsot-23; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details