Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32475DN-T1-GE4 SIP32475DN-T1-GE4

Description
Manufacturer: Vishay Win Source Part Number: 933824-SIP32475DN-T1 -GE4 Operating Temperature Range: -40°C ~ 85°C Package: 4-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIP32475 Categories: Integrated Circuits (ICs) Case / Package: 4-uDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32475DN-T1-GE4TR, SIP32475DN-T1-GE4DKR , SIP32475DN-T1-GE4CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933824-SIP32475DN-T1 -GE4 Operating Temperature Range: -40°C ~ 85°C Package: 4-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIP32475 Categories: Integrated Circuits (ICs) Case / Package: 4-uDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32475DN-T1-GE4TR, SIP32475DN-T1-GE4DKR , SIP32475DN-T1-GE4CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32475DN-T1-GE4
SIP32475DN-T1-GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32475DN-T1-GE4 SIP32475DN-T1-GE4
Manufacturer: Vishay Win Source Part Number: 933824-SIP32475DN-T1 -GE4 Operating Temperature Range: -40°C ~ 85°C Package: 4-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: SIP32475 Categories: Integrated Circuits (ICs) Case / Package: 4-uDFN (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32475DN-T1-GE4TR, SIP32475DN-T1-GE4DKR , SIP32475DN-T1-GE4CT

Manufacturer: Vishay
Win Source Part Number: 933824-SIP32475DN-T1-GE4
Operating Temperature Range: -40°C ~ 85°C
Package: 4-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIP32475
Categories: Integrated Circuits (ICs)
Case / Package: 4-uDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32475DN-T1-GE4TR, SIP32475DN-T1-GE4DKR, SIP32475DN-T1-GE4CT

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay - 81AC2780 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay
81AC2780
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay 81AC2780
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.092ohm; Distribution Switch Case Style:µDFN; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.092ohm; Distribution Switch Case Style:µDFN; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32475DN-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32475DN-T1-GE4
PMIC - Power Distribution Switches, Load Drivers SIP32475DN-T1-GE4
IC PWR SWITCH P-CHAN 1:1 4UDFN

IC PWR SWITCH P-CHAN 1:1 4UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32475DN-T1-GE4 81AC2780 SIP32475DN-T1-GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32475DN-T1-GE4 Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details