Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP32462DB-T2-GE1

Description
Win Source Part Number: 1214712-SIP32462DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32462DB-T2-GE1CT, SIP32462DB-T2-GE1DKR ,SIP32462DB-T2-GE1TR Base Product Number: SIP32462
Request a Quote Datasheet
Description
Win Source Part Number: 1214712-SIP32462DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32462DB-T2-GE1CT, SIP32462DB-T2-GE1DKR ,SIP32462DB-T2-GE1TR Base Product Number: SIP32462
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1214712-SIP32462DB-T2-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1214712-SIP32462DB-T2-GE1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1214712-SIP32462DB-T2-GE1
Win Source Part Number: 1214712-SIP32462DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 50mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32462DB-T2-GE1CT, SIP32462DB-T2-GE1DKR ,SIP32462DB-T2-GE1TR Base Product Number: SIP32462

Win Source Part Number: 1214712-SIP32462DB-T2-GE1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.2A
Output Configuration: High Side
Voltage - Load: 1.2V ~ 5.5V
Rds On (Typ): 50mOhm
Package / Case: 4-UFBGA, CSPBGA
Supplier Device Package: 4-WCSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIP32462DB-T2-GE1CT,SIP32462DB-T2-GE1DKR,SIP32462DB-T2-GE1TR
Base Product Number: SIP32462

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1214712-SIP32462DB-T2-GE1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details