The SIP32461DB-T2-GE1 is a high-side load switch designed for applications requiring low input voltage operation, ranging from 1.2 V to 5.5 V. It features a low on-resistance of 54 mΩ at 3 V, which contributes to efficient power distribution. The device includes slew rate control, reverse current blocking when the switch is off, and an integrated output discharge switch, enhancing its reliability in various applications. This load switch is housed in a compact wafer-level chip-scale package (WCSP) measuring 0.76 mm x 0.76 mm with a 0.4 mm pitch, making it suitable for space-constrained designs. The SIP32461 is logic high enabled and includes a pulldown resistor at the enable pin, simplifying control logic integration. Typical applications include smartphones, GPS devices, tablet computers, medical equipment, and industrial instrumentation. The device operates within a temperature range of -40 °C to +85 °C and can handle a maximum continuous switch current of 1.2 A, with a maximum pulse current of 2 A. Its specifications make it a viable option for engineers looking for a reliable load switch in low-voltage applications.
Manufacturer: Vishay Siliconix
Win Source Part Number: 712162-SIP32461DB-T2
Packaging: Reel
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 4-WCSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-UFBGA, CSPBGA
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: SIP32461
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.2V ~ 5.5V
Rds On: 50mOhm
IC PWR SWITCH N-CHAN 1:1 4WCSP
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | SIP32461DB-T2-GE1 | SIP32461DB-T2-GE1 | 50AJ6058 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32461DB-T2-GE1 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Vishay |
| Outlets | N-Channel |