Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32460DB-T2-GE1 SIP32460DB-T2-GE1

Description
Manufacturer: Vishay Win Source Part Number: 933823-SIP32460DB-T2 -GE1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32460 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933823-SIP32460DB-T2 -GE1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32460 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32460DB-T2-GE1
SIP32460DB-T2-GE1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32460DB-T2-GE1 SIP32460DB-T2-GE1
Manufacturer: Vishay Win Source Part Number: 933823-SIP32460DB-T2 -GE1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32460 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 933823-SIP32460DB-T2-GE1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 4-UFBGA, CSPBGA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP32460
Categories: Integrated Circuits (ICs)
Case / Package: 4-WCSP (0.76x0.76)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Vishay - 50AJ6057 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Vishay
50AJ6057
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Vishay 50AJ6057
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SIP32460DB-T2-GE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32460DB-T2-GE1
PMIC - Power Distribution Switches, Load Drivers SIP32460DB-T2-GE1
IC PWR SWITCH N-CHAN 1:1 4WCSP

IC PWR SWITCH N-CHAN 1:1 4WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32460DB-T2-GE1 50AJ6057 SIP32460DB-T2-GE1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32460DB-T2-GE1 Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Vishay PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details