Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32458DB-T2-GE1 SIP32458DB-T2-GE1

Description
Manufacturer: Vishay Win Source Part Number: 1096460-SIP32458DB-T 2-GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1.46x0.96) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP451AFCT2G; SiP32459DB-T2-GE1; IPS5751S; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096460-SIP32458DB-T 2-GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1.46x0.96) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP451AFCT2G; SiP32459DB-T2-GE1; IPS5751S; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32458DB-T2-GE1
SIP32458DB-T2-GE1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32458DB-T2-GE1 SIP32458DB-T2-GE1
Manufacturer: Vishay Win Source Part Number: 1096460-SIP32458DB-T 2-GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1.46x0.96) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP451AFCT2G; SiP32459DB-T2-GE1; IPS5751S; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096460-SIP32458DB-T2-GE1
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.5 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WLCSP (1.46x0.96)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCP451AFCT2G; SiP32459DB-T2-GE1; IPS5751S;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32458DB-T2-GE1
PMIC - Power Distribution Switches, Load Drivers SIP32458DB-T2-GE1
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32458DB-T2-GE1 SIP32458DB-T2-GE1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32458DB-T2-GE1 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details