The SIP32455DB-T2-GE1 is a slew rate controlled high-side load switch designed for low voltage applications, operating within an input voltage range of 0.8 V to 2.5 V. It features a low on-resistance of 28 mΩ, which helps to minimize power loss during operation. The device includes a slow slew rate of 1 ms at 1.2 V and 1.5 ms at 2.5 V, effectively limiting in-rush current and reducing switching noise. This load switch is equipped with a low voltage logic control threshold, allowing direct interfacing with low voltage control I/O without the need for additional level shifting or drivers. An integrated 2 MΩ pull-down resistor is present at the enable (EN) pin, and the device also offers reverse current blocking when disabled. The SIP32455DB-T2-GE1 is housed in a compact wafer level CSP package measuring 0.8 mm x 0.8 mm with a 0.4 mm pitch, making it suitable for space-constrained applications. Typical applications for this load switch include battery-operated devices, smartphones, GPS systems, medical equipment, and various industrial applications. The operating temperature range is specified from -40 °C to +85 °C, ensuring reliability in diverse environments.
IC PWR SWITCH N-CHAN 1:1 4WCSP
Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | SIP32455DB-T2-GE1 | SIP32455DB-T2-GE1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |