Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32454DB-T2-GE1 SIP32454DB-T2-GE1

Description
Manufacturer: Vishay Win Source Part Number: 933821-SIP32454DB-T2 -GE1 Series: MICRO FOOT® Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32454 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32454DB-T2-GE1CT, SIP32454DB-T2-GE1DKR , SIP32454DBT2GE1, SIP32454DB-T2-GE1TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933821-SIP32454DB-T2 -GE1 Series: MICRO FOOT® Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32454 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32454DB-T2-GE1CT, SIP32454DB-T2-GE1DKR , SIP32454DBT2GE1, SIP32454DB-T2-GE1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32454DB-T2-GE1
SIP32454DB-T2-GE1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32454DB-T2-GE1 SIP32454DB-T2-GE1
Manufacturer: Vishay Win Source Part Number: 933821-SIP32454DB-T2 -GE1 Series: MICRO FOOT® Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 4-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32454 Categories: Integrated Circuits (ICs) Case / Package: 4-WCSP (0.76x0.76) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32454DB-T2-GE1CT, SIP32454DB-T2-GE1DKR , SIP32454DBT2GE1, SIP32454DB-T2-GE1TR

Manufacturer: Vishay
Win Source Part Number: 933821-SIP32454DB-T2-GE1
Series: MICRO FOOT®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 4-UFBGA, CSPBGA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP32454
Categories: Integrated Circuits (ICs)
Case / Package: 4-WCSP (0.76x0.76)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32454DB-T2-GE1CT, SIP32454DB-T2-GE1DKR, SIP32454DBT2GE1, SIP32454DB-T2-GE1TR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32454DB-T2-GE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32454DB-T2-GE1
PMIC - Power Distribution Switches, Load Drivers SIP32454DB-T2-GE1
IC PWR SWITCH N-CHAN 1:1 4WCSP

IC PWR SWITCH N-CHAN 1:1 4WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32454DB-T2-GE1 SIP32454DB-T2-GE1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32454DB-T2-GE1 PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details