Vishay Precision Group Power Load Switch Type Vishay SIP32431DR3-T1GE3.

Description
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High, Active LowRoHS Compliant: No
Description
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High, Active LowRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Vishay - 30AC0116 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Vishay
30AC0116
Power Load Switch Type Vishay 30AC0116
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High, Active LowRoHS Compliant: No

Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High, Active LowRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 30AC0116
Product Name Power Load Switch Type Vishay
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details