Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3 SIP32431DR3-T1GE3

Description
Manufacturer: Vishay Win Source Part Number: 845434-SIP32431DR3-T 1GE3 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32431DR3-T1GE3CT, SIP32431DR3-T1GE3-ND , SIP32431DR3T1GE3, SIP32431DR3-T1GE3TR, SIP32431DR3-T1GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 845434-SIP32431DR3-T 1GE3 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32431DR3-T1GE3CT, SIP32431DR3-T1GE3-ND , SIP32431DR3T1GE3, SIP32431DR3-T1GE3TR, SIP32431DR3-T1GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3 - SIP32431DR3-T1GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3
SIP32431DR3-T1GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3 SIP32431DR3-T1GE3
Manufacturer: Vishay Win Source Part Number: 845434-SIP32431DR3-T 1GE3 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32431 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32431DR3-T1GE3CT, SIP32431DR3-T1GE3-ND , SIP32431DR3T1GE3, SIP32431DR3-T1GE3TR, SIP32431DR3-T1GE3DKR

Manufacturer: Vishay
Win Source Part Number: 845434-SIP32431DR3-T1GE3
Features: Power Switch/Driver
Package: Reel - TR
Family Name: SIP32431
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32431DR3-T1GE3CT, SIP32431DR3-T1GE3-ND, SIP32431DR3T1GE3, SIP32431DR3-T1GE3TR, SIP32431DR3-T1GE3DKR

Buy Now Datasheet
Ic, Load Switch, 1.1V-5.5V, 1A, Sc70; Power Load Switch Type Vishay - 12X8787 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 1.1V-5.5V, 1A, Sc70; Power Load Switch Type Vishay
12X8787
Ic, Load Switch, 1.1V-5.5V, 1A, Sc70; Power Load Switch Type Vishay 12X8787
IC, LOAD SWITCH, 1.1V-5.5V, 1A, SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, LOAD SWITCH, 1.1V-5.5V, 1A, SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.147ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32431DR3-T1GE3
PMIC - Power Distribution Switches, Load Drivers SIP32431DR3-T1GE3
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet
SC-70-6(SOT-363) Power Distribution Switches ROHS - 17930-SIP32431DR3-T1GE3 - Utmel Electronic Limited
Hong Kong, China
SC-70-6(SOT-363) Power Distribution Switches ROHS
17930-SIP32431DR3-T1GE3
SC-70-6(SOT-363) Power Distribution Switches ROHS 17930-SIP32431DR3-T1GE3
SC-70-6(SOT-363) Power Distribution Switches ROHS

SC-70-6(SOT-363) Power Distribution Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32431DR3-T1GE3 12X8787 SIP32431DR3-T1GE3 17930-SIP32431DR3-T1GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DR3-T1GE3 Ic, Load Switch, 1.1V-5.5V, 1A, Sc70; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers SC-70-6(SOT-363) Power Distribution Switches ROHS
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
335 A Power Distribution Block - 1492-PD3183 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details