Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DNP3-T1GE4 SIP32431DNP3-T1GE4

Description
Manufacturer: Vishay Win Source Part Number: 1249975-SIP32431DNP3 -T1GE4 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1249975-SIP32431DNP3 -T1GE4 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DNP3-T1GE4
SIP32431DNP3-T1GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DNP3-T1GE4 SIP32431DNP3-T1GE4
Manufacturer: Vishay Win Source Part Number: 1249975-SIP32431DNP3 -T1GE4 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1249975-SIP32431DNP3-T1GE4
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Power Load Switch, High Side, Tdfn-4; Power Load Switch Type Vishay - 61AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Tdfn-4; Power Load Switch Type Vishay
61AC1925
Power Load Switch, High Side, Tdfn-4; Power Load Switch Type Vishay 61AC1925
POWER LOAD SWITCH, HIGH SIDE, TDFN-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:740mA; On State Resistance:0.105ohm; Distribution Switch Case Style:TDFN; No. of Pins:4Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, TDFN-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:740mA; On State Resistance:0.105ohm; Distribution Switch Case Style:TDFN; No. of Pins:4Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32431DNP3-T1GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32431DNP3-T1GE4
PMIC - Power Distribution Switches, Load Drivers SIP32431DNP3-T1GE4
IC PWR SWITCH P-CHAN 1:1 4TDFN

IC PWR SWITCH P-CHAN 1:1 4TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32431DNP3-T1GE4 61AC1925 SIP32431DNP3-T1GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32431DNP3-T1GE4 Power Load Switch, High Side, Tdfn-4; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details