Manufacturer: Vishay
Win Source Part Number: 895022-SIP32430DN-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP32430
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32430DN-T1-GE4TR,
POWER LOAD SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH P-CHAN 1:1 10DFN
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | SIP32430DN-T1-GE4 | 57AJ0393 | SIP32430DN-T1-GE4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32430DN-T1-GE4 | Power Load Switch, High Side, 85Deg C Rohs Compliant Vishay | PMIC - Power Distribution Switches, Load Drivers |
| Current | 3.2 amps |