Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32429DN-T1-GE4 SIP32429DN-T1-GE4

Description
Manufacturer: Vishay Win Source Part Number: 846521-SIP32429DN-T1 -GE4 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32429 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32429DN-T1-GE4TR, SIP32429DN-T1-GE4DKR , SIP32429DN-T1-GE4CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 846521-SIP32429DN-T1 -GE4 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32429 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32429DN-T1-GE4TR, SIP32429DN-T1-GE4DKR , SIP32429DN-T1-GE4CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32429DN-T1-GE4
SIP32429DN-T1-GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32429DN-T1-GE4 SIP32429DN-T1-GE4
Manufacturer: Vishay Win Source Part Number: 846521-SIP32429DN-T1 -GE4 Features: Power Switch/Driver Package: Reel - TR Family Name: SIP32429 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32429DN-T1-GE4TR, SIP32429DN-T1-GE4DKR , SIP32429DN-T1-GE4CT

Manufacturer: Vishay
Win Source Part Number: 846521-SIP32429DN-T1-GE4
Features: Power Switch/Driver
Package: Reel - TR
Family Name: SIP32429
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32429DN-T1-GE4TR, SIP32429DN-T1-GE4DKR, SIP32429DN-T1-GE4CT

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay - 12X8786 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay
12X8786
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay 12X8786
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32429DN-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32429DN-T1-GE4
PMIC - Power Distribution Switches, Load Drivers SIP32429DN-T1-GE4
IC PWR SWITCH P-CHAN 1:1 10DFN

IC PWR SWITCH P-CHAN 1:1 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32429DN-T1-GE4 12X8786 SIP32429DN-T1-GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32429DN-T1-GE4 Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details