Vishay Precision Group Power Load Switch Type Vishay SIP32429DN-T1-GE4.

Description
Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: No
Description
Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Vishay - 28AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Vishay
28AC2109
Power Load Switch Type Vishay 28AC2109
Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: No

Power Load Switch Type:High Side; Input Voltage:28V; Current Limit:3.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 28AC2109
Product Name Power Load Switch Type Vishay
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Block - 53733073 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details