Win Source Part Number: 1284357-SIP32419EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Utilized IC / Part: SIP32419
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Vishay Siliconix
Base Product Number: SIP32419
SIP32419 Power Distribution Switch (Load Switch) Power Management Evaluation Board
EVALUATION BOARD, HIGH SIDE SWITCH ROHS COMPLIANT: YES
EVAL BOARD FOR SIP32419
Power Management IC Development Tools Development Board For SiP32419 Series
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284357-SIP32419EVB | 742-SIP32419EVB-ND | 25AK1299 | SIP32419EVB | SIP32419EVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Evaluation Board, High Side Switch Rohs Compliant Vishay | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |