Vishay Precision Group Power Load Switch, -40 To 85Deg C; Power Load Switch Type Vishay SIP32419DN-T1-GE4

Description
POWER LOAD SWITCH, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, -40 To 85Deg C; Power Load Switch Type Vishay - 70AC6475 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, -40 To 85Deg C; Power Load Switch Type Vishay
70AC6475
Power Load Switch, -40 To 85Deg C; Power Load Switch Type Vishay 70AC6475
POWER LOAD SWITCH, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

POWER LOAD SWITCH, -40 TO 85DEG C; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:Yes; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, Dfn-10; Power Load Switch Type Vishay - 61AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Dfn-10; Power Load Switch Type Vishay
61AC1924
Power Load Switch, Dfn-10; Power Load Switch Type Vishay 61AC1924
POWER LOAD SWITCH, DFN-10; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:-; On / Enable Input Polarity:ActiveRoHS Compliant: Yes

POWER LOAD SWITCH, DFN-10; Power Load Switch Type:-; Input Voltage:28V; Current Limit:1.5A; On State Resistance:0.056ohm; Distribution Switch Case Style:DFN; No. of Pins:10Pins; Thermal Protection:-; On / Enable Input Polarity:ActiveRoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SIP32419DN-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32419DN-T1-GE4
PMIC - Power Distribution Switches, Load Drivers SIP32419DN-T1-GE4
IC PWR SWITCH P-CHAN 1:1 10DFN

IC PWR SWITCH P-CHAN 1:1 10DFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 70AC6475 SIP32419DN-T1-GE4
Product Name Power Load Switch, -40 To 85Deg C; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 28V
Unlock Full Specs
to access all available technical data

Similar Products