The 1320377-SIP32416DNP-
Manufacturer: Vishay Siliconix
Win Source Part Number: 1320377-SIP32416DNP-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Standard Package: 3,000
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 2
Current - Output (Max): 2.4A
Output Configuration: High Side
Voltage - Load: 1.1V ~ 5.5V
Rds On (Typ): 62mOhm
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
HTSUS: 8542.39.0001
Other Part Number: SIP32416DNP-T1-GE4TR
Base Product Number: SIP32416
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320377-SIP32416DNP-T1-GE4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |