Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32413DNP-T1-GE4 SIP32413DNP-T1-GE4

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811129-SIP32413DNP-T 1-GE4 Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 62mOhm Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-UFDFN Exposed Pad Current - Output (Maximum): 2.4A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32413 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811129-SIP32413DNP-T 1-GE4 Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 62mOhm Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-UFDFN Exposed Pad Current - Output (Maximum): 2.4A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32413 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32413DNP-T1-GE4
SIP32413DNP-T1-GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32413DNP-T1-GE4 SIP32413DNP-T1-GE4
Manufacturer: Vishay Siliconix Win Source Part Number: 811129-SIP32413DNP-T 1-GE4 Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 62mOhm Supplier Device Package: 8-TDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-UFDFN Exposed Pad Current - Output (Maximum): 2.4A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32413 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Vishay Siliconix
Win Source Part Number: 811129-SIP32413DNP-T1-GE4
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 1.1V ~ 5.5V
Rds On (Typ): 62mOhm
Supplier Device Package: 8-TDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-UFDFN Exposed Pad
Current - Output (Maximum): 2.4A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: SIP32413
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - SIP32413DNP-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32413DNP-T1-GE4
PMIC - Power Distribution Switches, Load Drivers SIP32413DNP-T1-GE4
IC PWR SWITCH N-CHAN 1:1 8TDFN

IC PWR SWITCH N-CHAN 1:1 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32413DNP-T1-GE4 SIP32413DNP-T1-GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32413DNP-T1-GE4 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details