Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3 SIP32411DR-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811861-SIP32411DR-T1 -GE3 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 101mOhm Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32411 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811861-SIP32411DR-T1 -GE3 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 101mOhm Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32411 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3 - SIP32411DR-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3
SIP32411DR-T1-GE3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3 SIP32411DR-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811861-SIP32411DR-T1 -GE3 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1V ~ 5.5V Rds On (Typ): 101mOhm Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: SIP32411 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Vishay Siliconix
Win Source Part Number: 811861-SIP32411DR-T1-GE3
Packaging: Reel
Mounting Style: SMD
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.1V ~ 5.5V
Rds On (Typ): 101mOhm
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: SIP32411
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Ic, Load Switch, 1.1V-5.5V, 2A, Sc70; Power Load Switch Type Vishay - 12X8782 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Load Switch, 1.1V-5.5V, 2A, Sc70; Power Load Switch Type Vishay
12X8782
Ic, Load Switch, 1.1V-5.5V, 2A, Sc70; Power Load Switch Type Vishay 12X8782
IC, LOAD SWITCH, 1.1V-5.5V, 2A, SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, LOAD SWITCH, 1.1V-5.5V, 2A, SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Slew Controller, 5.5V, 2A, Sc-70-6, Full Reel; Power Load Switch Type Vishay - 65T1651 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slew Controller, 5.5V, 2A, Sc-70-6, Full Reel; Power Load Switch Type Vishay
65T1651
Switch, Slew Controller, 5.5V, 2A, Sc-70-6, Full Reel; Power Load Switch Type Vishay 65T1651
SWITCH, SLEW CONTROLLER, 5.5V, 2A, SC-70-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

SWITCH, SLEW CONTROLLER, 5.5V, 2A, SC-70-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Slew Controller, 5.5V, 2A, Sc-70-6; Power Load Switch Type Vishay - 18X0002 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slew Controller, 5.5V, 2A, Sc-70-6; Power Load Switch Type Vishay
18X0002
Switch, Slew Controller, 5.5V, 2A, Sc-70-6; Power Load Switch Type Vishay 18X0002
SWITCH, SLEW CONTROLLER, 5.5V, 2A, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

SWITCH, SLEW CONTROLLER, 5.5V, 2A, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.105ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32411DR-T1-GE3
PMIC - Power Distribution Switches, Load Drivers SIP32411DR-T1-GE3
IC PWR SWITCH N-CHAN 1:1 SC70-6

IC PWR SWITCH N-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32411DR-T1-GE3 12X8782 SIP32411DR-T1-GE3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DR-T1-GE3 Ic, Load Switch, 1.1V-5.5V, 2A, Sc70; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details