Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4 SIP32411DNP-T1-GE4

Description
Manufacturer: Vishay Win Source Part Number: 064653-SIP32411DNP-T 1-GE4 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064653-SIP32411DNP-T 1-GE4 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4 - SIP32411DNP-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4
SIP32411DNP-T1-GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4 SIP32411DNP-T1-GE4
Manufacturer: Vishay Win Source Part Number: 064653-SIP32411DNP-T 1-GE4 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064653-SIP32411DNP-T1-GE4
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.1 V to 5.5 V
Rds On (Typ): 62 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-TDFN (1.2x1.6)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32411DNP-T1-GE4
PMIC - Power Distribution Switches, Load Drivers SIP32411DNP-T1-GE4
IC PWR SWITCH N-CHAN 1:1 4TDFN

IC PWR SWITCH N-CHAN 1:1 4TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32411DNP-T1-GE4 SIP32411DNP-T1-GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32411DNP-T1-GE4 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637908 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F - German Schuko, USB
View Details