Win Source Part Number: 1284356-SIP32409EVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Utilized IC / Part: SIP32409
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Vishay Siliconix
Base Product Number: SIP32409
SIP32409 Power Distribution Switch (Load Switch) Power Management Evaluation Board
EVAL BOARD FOR SIP32409
Power Management IC Development Tools Development Board For SiP32409 Series
EVALUATION BOARD, HIGH SIDE SWITCH ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284356-SIP32409EVB | SIP32409EVB-ND | SIP32409EVB | SIP32409EVB | 25AK1298 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Evaluation Board, High Side Switch Rohs Compliant Vishay |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |