Manufacturer: Vishay
Win Source Part Number: 1096458-SIP32408DNP-
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 1.1 V to 5.5 V
Rds On (Typ): 44 mOhm
Family Name: SiP32408
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-TDFN (1.2x1.6)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV330MUTBG; NCP330MUTBG; ADP198ACPZ-R7; LT1188CT;
Introduction Date: August 27, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 4TDFN
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.5A; On State Resistance:0.044ohm;
TDFN-4 Power Distribution Switches ROHS
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | SIP32408DNP-T1-GE4 | SIP32408DNP-T1-GE4 | 68W6810 | 17930-SIP32408DNP-T1-GE4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32408DNP-T1-GE4 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Vishay | TDFN-4 Power Distribution Switches ROHS |
| Voltage | 1.1 V to 5.5 V | 5.5V |