Manufacturer: Vishay
Win Source Part Number: 1249974-SIP32402ADNP
Family Name: SiP32402A
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): AOZ1321DI-04L; AOZ1321DI-01L; AOZ1321DI-06; AOZ1321DI-02L;
Introduction Date: March 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 4TDFN
SWITCH, SLEW CNTRL, 5.5V, 2.5A, 4TDFN; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.062ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | SIP32402ADNP-T1GE4 | SIP32402ADNP-T1GE4 | 68W6809 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32402ADNP-T1GE4 | PMIC - Power Distribution Switches, Load Drivers | Switch, Slew Cntrl, 5.5V, 2.5A, 4Tdfn; Power Load Switch Type Vishay |
| Current | 2.4 amps |