Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4 SIP32401ADNP-T1GE4

Description
Manufacturer: Vishay Win Source Part Number: 111676-SIP32401ADNP- T1GE4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111676-SIP32401ADNP- T1GE4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4 - SIP32401ADNP-T1GE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4
SIP32401ADNP-T1GE4
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4 SIP32401ADNP-T1GE4
Manufacturer: Vishay Win Source Part Number: 111676-SIP32401ADNP- T1GE4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Load: 1.1 V to 5.5 V Rds On (Typ): 62 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-TDFN (1.2x1.6) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 111676-SIP32401ADNP-T1GE4
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Load: 1.1 V to 5.5 V
Rds On (Typ): 62 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-TDFN (1.2x1.6)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switch, Slew Cntrl, 5.5V, 2.5A, 4Tdfn; Power Load Switch Type Vishay - 68W6808 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slew Cntrl, 5.5V, 2.5A, 4Tdfn; Power Load Switch Type Vishay
68W6808
Switch, Slew Cntrl, 5.5V, 2.5A, 4Tdfn; Power Load Switch Type Vishay 68W6808
SWITCH, SLEW CNTRL, 5.5V, 2.5A, 4TDFN; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.062ohm; Distribution Switch Case Style:TDFN; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

SWITCH, SLEW CNTRL, 5.5V, 2.5A, 4TDFN; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.062ohm; Distribution Switch Case Style:TDFN; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32401ADNP-T1GE4
PMIC - Power Distribution Switches, Load Drivers SIP32401ADNP-T1GE4
IC PWR SWITCH N-CHAN 1:1 4TDFN

IC PWR SWITCH N-CHAN 1:1 4TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32401ADNP-T1GE4 68W6808 SIP32401ADNP-T1GE4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32401ADNP-T1GE4 Switch, Slew Cntrl, 5.5V, 2.5A, 4Tdfn; Power Load Switch Type Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 1.1 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 6520421 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type f - german schuko
View Details