Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1 SIP32102DB-T1-GE1

Description
Manufacturer: Vishay Win Source Part Number: 103038-SIP32102DB-T1 -GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.3 V to 5.5 V Rds On (Typ): 6.5 mOhm Family Name: SIP32102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WCSP (1.3x1.7) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2411BUCX_F130; FDG901D; XC8107AD05MR-G; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 103038-SIP32102DB-T1 -GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.3 V to 5.5 V Rds On (Typ): 6.5 mOhm Family Name: SIP32102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WCSP (1.3x1.7) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2411BUCX_F130; FDG901D; XC8107AD05MR-G; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1 - SIP32102DB-T1-GE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1
SIP32102DB-T1-GE1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1 SIP32102DB-T1-GE1
Manufacturer: Vishay Win Source Part Number: 103038-SIP32102DB-T1 -GE1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.3 V to 5.5 V Rds On (Typ): 6.5 mOhm Family Name: SIP32102 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WCSP (1.3x1.7) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF2411BUCX_F130; FDG901D; XC8107AD05MR-G; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103038-SIP32102DB-T1-GE1
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 2.3 V to 5.5 V
Rds On (Typ): 6.5 mOhm
Family Name: SIP32102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WCSP (1.3x1.7)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF2411BUCX_F130; FDG901D; XC8107AD05MR-G;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, High Side, 85Deg C Rohs Compliant Vishay - 57AJ0392 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 85Deg C Rohs Compliant Vishay
57AJ0392
Power Load Switch, High Side, 85Deg C Rohs Compliant Vishay 57AJ0392
POWER LOAD SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32102DB-T1-GE1
PMIC - Power Distribution Switches, Load Drivers SIP32102DB-T1-GE1
IC PWR SWITCH P-CHAN 1:1 12WCSP

IC PWR SWITCH P-CHAN 1:1 12WCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32102DB-T1-GE1 57AJ0392 SIP32102DB-T1-GE1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32102DB-T1-GE1 Power Load Switch, High Side, 85Deg C Rohs Compliant Vishay PMIC - Power Distribution Switches, Load Drivers
Voltage 2.3 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703392 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details