Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
VISHAY INTERTECHNOLOGY, INC.
SIP2805DQ-T1 -- SWITCHING CONTROLLERS
Vishay Intertechnology, Inc.
Switching Controllers
SIP2805DQ-T1
Description
Switching Controllers 50% MDC, 4V High-Speed/Low-Power
Datasheet
Description
Switching Controllers 50% MDC, 4V High-Speed/Low-Power
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
SIP2805DQ-T1
Switching Controllers
SIP2805DQ-T1
Switching Controllers 50% MDC, 4V High-Speed/Low-Power
Switching Controllers 50% MDC, 4V High-Speed/Low-Power
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
SIP2805DQ-T1
Product Name
Switching Controllers
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable
LM22676QMRE-5.0/NOPB
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; SO PowerPAD,TO-263
View Details
8
suppliers
Allegro MicroSystems Inc.
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ARG81880KEJJTR
Specs
Life Cycle Stage
Active
Output Voltage
2.5 volts
I
OUT
0.8000 amps
View Details
3
suppliers
RS Components, Ltd.
Switching Regulators
1922251
Specs
Configuration / Function
Boost
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details
Infineon Technologies AG
DC DC Switching Controllers
CYPAS212A132LQXQTXUMA1
Specs
Package Type
Other; 32-WFQFN Exposed Pad
Special Features
Synchronous Rectification
f
sw
20 to 300 kHz
View Details