Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
VISHAY INTERTECHNOLOGY, INC.
SIP2803DY-T1 -- SWITCHING CONTROLLERS
Vishay Intertechnology, Inc.
Switching Controllers
SIP2803DY-T1
Description
Switching Controllers 100% MDC, 4V High-Speed/Low-Power
Datasheet
Description
Switching Controllers 100% MDC, 4V High-Speed/Low-Power
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
SIP2803DY-T1
Switching Controllers
SIP2803DY-T1
Switching Controllers 100% MDC, 4V High-Speed/Low-Power
Switching Controllers 100% MDC, 4V High-Speed/Low-Power
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
SIP2803DY-T1
Product Name
Switching Controllers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Regulators
1908263P
Specs
I
OUT
0.2250 amps
Efficiency
85 %
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Allegro MicroSystems Inc.
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8580KLPTR-T
A8580KLPTR-T
Specs
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
SSOP; Other; 16-eTSSOP-EP
View Details
6
suppliers
Nordic Semiconductor ASA
Power Management IC
NPM1300-QEAA-R
Specs
Package Type
Other; Tape & Reel (TR)
f
sw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
5962-8951105EA
View Details