Vishay Intertechnology, Inc. 250MA Voltage Regulator IC SIP21110DT-T1-E3

Description
IC REG LIN POS ADJ 250MA TSOT23 Product overview: SIP21110DT-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21110DT-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 250MA TSOT23 Product overview: SIP21110DT-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21110DT-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MA Voltage Regulator IC
776-SIP21110DT-T1-E3
250MA Voltage Regulator IC 776-SIP21110DT-T1-E3
IC REG LIN POS ADJ 250MA TSOT23 Product overview: SIP21110DT-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21110DT-T1-E3 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 250MA TSOT23 Product overview: SIP21110DT-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21110DT-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SIP21110DT-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SIP21110DT-T1-E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SIP21110DT-T1-E3-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SIP21110DT-T1-E3 - 211721-SIP21110DT-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SIP21110DT-T1-E3
211721-SIP21110DT-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SIP21110DT-T1-E3 211721-SIP21110DT-T1-E3
Manufacturer: Vishay Win Source Part Number: 211721-SIP21110DT-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.225V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: 1.3 V to 5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.39V @ 250mA Operating Supply Current: 85μA PSRR: 72dB to 38dB (1kHz to 100kHz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211721-SIP21110DT-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.225V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.3 V to 5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.39V @ 250mA
Operating Supply Current: 85μA
PSRR: 72dB to 38dB (1kHz to 100kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SIP21110DT-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SIP21110DT-T1-E3
PMIC - Voltage Regulators - Linear SIP21110DT-T1-E3
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SIP21110DT-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SIP21110DT-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SIP21110DT-T1-E3
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SIP21110DT-T1-E3 SIP21110DT-T1-E3-ND 211721-SIP21110DT-T1-E3 SIP21110DT-T1-E3 SIP21110DT-T1-E3
Product Name 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SIP21110DT-T1-E3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23
Output Voltage 1.3 volts 1.3 to 5 volts 1.3 volts 1.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.3900 to ? volts 0.3900 volts 0.3900 volts
Unlock Full Specs
to access all available technical data