Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
IC REG LIN POS ADJ 150MA TSOT23 Product overview: SIP21108DT-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21108DT-T1-E3
Manufacturer: Vishay
Win Source Part Number: 028748-SIP21108DT-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.16V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 85μA
PSRR: 72dB to 38dB (1kHz to 100kHz)
Maximum Output Voltage: 5.78V
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LT3014HVES5#TRM; LT3014ES5#TRM; LT3014ES5#TRMPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 150MA TSOT23
IC REG LIN POS ADJ 150MA TSOT23
IC REG LIN POS ADJ 150MA TSOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SIP21108DT-T1-E3TR-ND | 776-SIP21108DT-T1-E3 | 028748-SIP21108DT-T1-E3 | SIP21108DT-T1-E3 | 880-SIP21108DT-T1-E3 | SIP21108DT-T1-E3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SIP21108DT-T1-E3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 150MA TSOT23 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Over Temperature, Short Circuit | Enable | Enable |