Vishay Intertechnology, Inc. 4.6V 150mA LDO Voltage Regulator IC SIP21107DVP-46-E3

Description
4.6V 150mA LDO Voltage Regulator, Low Noise, 1% Acc, SM Product overview: SIP21107DVP-46-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21107DVP-46-E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.6V 150mA LDO Voltage Regulator, Low Noise, 1% Acc, SM Product overview: SIP21107DVP-46-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21107DVP-46-E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.6V 150mA LDO Voltage Regulator IC - 699-SIP21107DVP-46-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.6V 150mA LDO Voltage Regulator IC
699-SIP21107DVP-46-E3
4.6V 150mA LDO Voltage Regulator IC 699-SIP21107DVP-46-E3
4.6V 150mA LDO Voltage Regulator, Low Noise, 1% Acc, SM Product overview: SIP21107DVP-46-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21107DVP-46-E 3 can be used for catalog matching and distributor lookup.

4.6V 150mA LDO Voltage Regulator, Low Noise, 1% Acc, SM Product overview: SIP21107DVP-46-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21107DVP-46-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244734-SIP21107DVP-46-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244734-SIP21107DVP-46-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244734-SIP21107DVP-46-E3
Win Source Part Number: 1244734-SIP21107DVP- 46-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 4.6V Package / Case: PowerPAK® TSC-75-6 Supplier Device Package: PowerPAK® TSC75-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 72dB ~ 38dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 85 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP211 Product Status: Obsolete Voltage Dropout (Max): 0.22V @ 150mA

Win Source Part Number: 1244734-SIP21107DVP-46-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 4.6V
Package / Case: PowerPAK® TSC-75-6
Supplier Device Package: PowerPAK® TSC75-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 72dB ~ 38dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 85 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP211
Product Status: Obsolete
Voltage Dropout (Max): 0.22V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SIP21107DVP-46-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SIP21107DVP-46-E3
PMIC - Voltage Regulators - Linear SIP21107DVP-46-E3
IC REG LIN 4.6V 150MA TSC75-6

IC REG LIN 4.6V 150MA TSC75-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SIP21107DVP-46-E3 1244734-SIP21107DVP-46-E3 SIP21107DVP-46-E3
Product Name 4.6V 150mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 4.6 volts
IOUT 0.1500 amps 0.1500 amps
IQ 8.50E-5 amps 8.50E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data