The SIP21107DT-45-E3 is a low dropout linear voltage regulator designed for applications requiring a stable and low-noise power supply. It can deliver up to 150 mA of output current with a low dropout voltage of 135 mV at full load, making it suitable for battery-operated devices. The device features a Power OK (POK) error flag output, which indicates when the output voltage is within the specified range, and does not require an external noise bypass capacitor, simplifying the design. This regulator operates over an input voltage range of 2.2 V to 6 V and maintains a high output voltage accuracy of ±1% at 25 °C. It has a low ground current of 35 µA at a 1 mA load, contributing to extended battery life in portable applications. The SIP21107DT-45-E3 is available in compact TSOT23-5L, SC70-5L, and TSC75-6L packages, making it suitable for space-constrained designs. It also includes built-in short circuit and thermal protection features, enhancing reliability in various operating conditions. The operating temperature range is from -40 °C to 85 °C, accommodating industrial applications.
4.5V 150mA LDO Regulator, SOT-23-5, 1% Accuracy Product overview: SIP21107DT-45-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21107DT-45-E3
Win Source Part Number: 1244728-SIP21107DT-4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 4.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 72dB ~ 38dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 85 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP211
Product Status: Obsolete
Voltage Dropout (Max): 0.22V @ 150mA
IC REG LIN 4.5V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SIP21107DT-45-E3 | 1244728-SIP21107DT-45-E3 | SIP21107DT-45-E3 |
| Product Name | 4.5V 150mA SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-23-5 | SOT23; Other; Tape & Reel (TR) | |
| Output Voltage | 4.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | |
| IQ | 8.50E-5 amps | 8.50E-5 amps |