Vishay Intertechnology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SIP21107DT-25-E3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SIP21107DT-25-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SIP21107DT-25-E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SIP21107DT-25-E3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244725-SIP21107DT-25-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244725-SIP21107DT-25-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244725-SIP21107DT-25-E3
Win Source Part Number: 1244725-SIP21107DT-2 5-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 72dB ~ 38dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 85 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP211 Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 150mA

Win Source Part Number: 1244725-SIP21107DT-25-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 72dB ~ 38dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 85 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP211
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 150mA

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-SIP21107DT-25-E3
2.5V 150MA Voltage Regulator IC 776-SIP21107DT-25-E3
IC REG LIN 2.5V 150MA TSOT23-5 Product overview: SIP21107DT-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DT-25-E3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 150MA TSOT23-5 Product overview: SIP21107DT-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DT-25-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SIP21107DT-25-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SIP21107DT-25-E3
PMIC - Voltage Regulators - Linear SIP21107DT-25-E3
IC REG LIN 2.5V 150MA TSOT23-5

IC REG LIN 2.5V 150MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SIP21107DT-25-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SIP21107DT-25-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SIP21107DT-25-E3
IC REG LIN 2.5V 150MA TSOT23-5

IC REG LIN 2.5V 150MA TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SIP21107DT-25-E3-ND 1244725-SIP21107DT-25-E3 776-SIP21107DT-25-E3 SIP21107DT-25-E3 SIP21107DT-25-E3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR) SOT23
Special Features Over Temperature, Short Circuit Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details