Vishay Intertechnology, Inc. 2.5V 150MA Voltage Regulator IC SIP21107DR-25-E3

Description
IC REG LINEAR 2.5V 150MA SC70-5 Product overview: SIP21107DR-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DR-25-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 150MA SC70-5 Product overview: SIP21107DR-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DR-25-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-SIP21107DR-25-E3
2.5V 150MA Voltage Regulator IC 776-SIP21107DR-25-E3
IC REG LINEAR 2.5V 150MA SC70-5 Product overview: SIP21107DR-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DR-25-E3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA SC70-5 Product overview: SIP21107DR-25-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21107DR-25-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SIP21107DR-25-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SIP21107DR-25-E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SIP21107DR-25-E3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244720-SIP21107DR-25-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244720-SIP21107DR-25-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244720-SIP21107DR-25-E3
Win Source Part Number: 1244720-SIP21107DR-2 5-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 72dB ~ 38dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 85 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP211 Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 150mA

Win Source Part Number: 1244720-SIP21107DR-25-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 72dB ~ 38dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 85 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP211
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SIP21107DR-25-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SIP21107DR-25-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SIP21107DR-25-E3
IC REG LINEAR 2.5V 150MA SC70-5

IC REG LINEAR 2.5V 150MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SIP21107DR-25-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SIP21107DR-25-E3
PMIC - Voltage Regulators - Linear SIP21107DR-25-E3
IC REG LINEAR 2.5V 150MA SC70-5

IC REG LINEAR 2.5V 150MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SIP21107DR-25-E3 SIP21107DR-25-E3-ND 1244720-SIP21107DR-25-E3 SIP21107DR-25-E3 SIP21107DR-25-E3
Product Name 2.5V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; Tape & Reel (TR) SC-70; SSOP
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details