IC REG LIN 2.85V 150MA TSC75-6 Product overview: SIP21106DVP-285-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DVP-285-
Win Source Part Number: 1244714-SIP21106DVP-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: PowerPAK® TSC-75-6
Supplier Device Package: PowerPAK® TSC75-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB ~ 40dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 85 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP211
Product Status: Obsolete
Voltage Dropout (Max): 0.22V @ 150mA
IC REG LIN 2.85V 150MA TSC75-6
IC REG LIN 2.85V 150MA TSC75-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SIP21106DVP-285-E3 | 1244714-SIP21106DVP-285-E3 | SIP21106DVP-285-E3 | SIP21106DVP-285-E3 |
| Product Name | 2.85V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Output Voltage | 2.85 volts | 2.85 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.2200 to ? volts | 0.2200 volts |