Vishay Intertechnology, Inc. 2.8V 150MA Voltage Regulator IC SIP21106DVP-28-E3

Description
IC REG LIN 2.8V 150MA TSC75-6 Product overview: SIP21106DVP-28-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DVP-28-E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.8V 150MA TSC75-6 Product overview: SIP21106DVP-28-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DVP-28-E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8V 150MA Voltage Regulator IC - 776-SIP21106DVP-28-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-SIP21106DVP-28-E3
2.8V 150MA Voltage Regulator IC 776-SIP21106DVP-28-E3
IC REG LIN 2.8V 150MA TSC75-6 Product overview: SIP21106DVP-28-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DVP-28-E 3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.8V 150MA TSC75-6 Product overview: SIP21106DVP-28-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DVP-28-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SIP21106DVP-28-E3 - 1096457-SIP21106DVP-28-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SIP21106DVP-28-E3
1096457-SIP21106DVP-28-E3
PMIC - PMIC - Voltage Regulators - Linear - SIP21106DVP-28-E3 1096457-SIP21106DVP-28-E3
Manufacturer: Vishay Win Source Part Number: 1096457-SIP21106DVP- 28-E3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK TSC75-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.22V @ 150mA Operating Supply Current: 85μA PSRR: 75dB to 40dB (1kHz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096457-SIP21106DVP-28-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK TSC75-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 85μA
PSRR: 75dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SIP21106DVP-28-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SIP21106DVP-28-E3
PMIC - Voltage Regulators - Linear SIP21106DVP-28-E3
IC REG LIN 2.8V 150MA TSC75-6

IC REG LIN 2.8V 150MA TSC75-6

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SIP21106DVP-28-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SIP21106DVP-28-E3
IC REG LIN 2.8V 150MA TSC75-6

IC REG LIN 2.8V 150MA TSC75-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SIP21106DVP-28-E3 1096457-SIP21106DVP-28-E3 SIP21106DVP-28-E3 SIP21106DVP-28-E3
Product Name 2.8V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SIP21106DVP-28-E3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; PowerPAK TSC75-6
Output Voltage 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2200 to ? volts 0.2200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details