The SIP21106DT-30-E3 is a low noise, low dropout linear voltage regulator designed for applications requiring efficient power management in portable electronics. It provides a fixed output voltage of 3.0 V and can deliver up to 150 mA of output current. The device features a low dropout voltage of 135 mV at full load, which helps extend battery life in low-power applications. With a typical ground current of 35 µA at 1 mA load and a maximum shutdown current of 1 µA, it is suitable for battery-operated devices. The SIP21106DT-30-E3 operates over an input voltage range of 2.2 V to 6 V and maintains output voltage accuracy of ±1.0% at 25 °C. It has a low output noise of 60 µV (rms) across a bandwidth of 10 Hz to 100 kHz, making it ideal for noise-sensitive applications. The device includes built-in short circuit and thermal protection features, ensuring reliable operation. It is available in a compact TSOT23-5L package, suitable for space-constrained designs, and operates within an industrial temperature range of -40 °C to 85 °C.
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: SIP21106DT-30-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DT-30-E3
Manufacturer: Vishay
Win Source Part Number: 064649-SIP21106DT-30
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 85μA
PSRR: 75dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LINEAR 3V 150MA TSOT23-5
IC REG LINEAR 3V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-SIP21106DT-30-E3 | 064649-SIP21106DT-30-E3 | SIP21106DT-30-E3-ND | SIP21106DT-30-E3 | SIP21106DT-30-E3 |
| Product Name | 3V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SIP21106DT-30-E3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 6 volts | 6 volts | 6 volts |