Manufacturer: Vishay
Win Source Part Number: 101501-SIP21106DR-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: SiP21106
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 85μA
PSRR: 75dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MAX8891EXK33/V+T; MAX8891EXK33/V+; MAX8891EXK33+; MAX8891EXK33+T;
Introduction Date: March 29, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 3.3V 150MA SC70-5 Product overview: SIP21106DR-33-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SIP21106DR-33-E3
IC REG LINEAR 3.3V 150MA SC70-5
IC REG LINEAR 3.3V 150MA SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 101501-SIP21106DR-33-E3 | SIP21106DR-33-E3TR-ND | 776-SIP21106DR-33-E3 | SIP21106DR-33-E3 | SIP21106DR-33-E3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SIP21106DR-33-E3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |