Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Manufacturer: Vishay
Win Source Part Number: 1096454-SIP21106DR-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 85μA
PSRR: 75dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
1.8V LDO 150mA Low Noise Linear Voltage Regulator, SM Product overview: SIP21106DR-18-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SIP21106DR-18-E3
IC REG LINEAR 1.8V 150MA SC70-5
IC REG LINEAR 1.8V 150MA SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SIP21106DR-18-E3TR-ND | 1096454-SIP21106DR-18-E3 | 699-SIP21106DR-18-E3 | SIP21106DR-18-E3 | SIP21106DR-18-E3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SIP21106DR-18-E3 | 1.8V 150mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | SC-70 | ||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |