Vishay Intertechnology, Inc. 2.5V Voltage Regulator IC SIP1759DH-T1-E3

Description
IC REG CHG PUMP ADJ/2.5V 10MSOP Product overview: SIP1759DH-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIP1759DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CHG PUMP ADJ/2.5V 10MSOP Product overview: SIP1759DH-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIP1759DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V Voltage Regulator IC
739-SIP1759DH-T1-E3
2.5V Voltage Regulator IC 739-SIP1759DH-T1-E3
IC REG CHG PUMP ADJ/2.5V 10MSOP Product overview: SIP1759DH-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIP1759DH-T1-E3 can be used for catalog matching and distributor lookup.

IC REG CHG PUMP ADJ/2.5V 10MSOP Product overview: SIP1759DH-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIP1759DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SIP1759DH-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SIP1759DH-T1-E3-ND
Voltage Regulators - DC DC Switching Regulators SIP1759DH-T1-E3-ND
"Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIP1759DH-T1-E3 - 716220-SIP1759DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIP1759DH-T1-E3
716220-SIP1759DH-T1-E3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIP1759DH-T1-E3 716220-SIP1759DH-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 716220-SIP1759DH-T1- E3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Function: Step-Up/Step-Down Topology: Charge Pump Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.5V Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V (3.3V) Switching Frequency: 1.5MHz Voltage - Input (Minimum): 1.6V Voltage - Input (Maximum): 5.5V

Manufacturer: Vishay Siliconix
Win Source Part Number: 716220-SIP1759DH-T1-E3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Function: Step-Up/Step-Down
Topology: Charge Pump
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V (3.3V)
Switching Frequency: 1.5MHz
Voltage - Input (Minimum): 1.6V
Voltage - Input (Maximum): 5.5V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - SIP1759DH-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SIP1759DH-T1-E3
PMIC - Voltage Regulators - DC DC Switching Regulators SIP1759DH-T1-E3
IC REG CHARG PUMP AD/3.3V 10MSOP

IC REG CHARG PUMP AD/3.3V 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SIP1759DH-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SIP1759DH-T1-E3
Voltage Regulators - DC DC Switching Regulators SIP1759DH-T1-E3
Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SIP1759DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SIP1759DH-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SIP1759DH-T1-E3
IC REG CHG PUMP ADJ/2.5V 10MSOP

IC REG CHG PUMP ADJ/2.5V 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SIP1759DH-T1-E3 SIP1759DH-T1-E3-ND 716220-SIP1759DH-T1-E3 SIP1759DH-T1-E3 SIP1759DH-T1-E3 SIP1759DH-T1-E3
Product Name 2.5V Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIP1759DH-T1-E3 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed)
Package Type Other; Tape & Reel (TR) Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.5 to 5.5 volts 2.5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data