Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SIP12511DT-T1-E3 SIP12511DT-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963529-SIP12511DT-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 367 mW Categories: OEM Parts( S ) Case / Package: TSOT Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963529-SIP12511DT-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 367 mW Categories: OEM Parts( S ) Case / Package: TSOT Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SIP12511DT-T1-E3 - 963529-SIP12511DT-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SIP12511DT-T1-E3
963529-SIP12511DT-T1-E3
OEM Parts - OEM Parts ( S ) - SIP12511DT-T1-E3 963529-SIP12511DT-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963529-SIP12511DT-T1 -E3 Mounting: SMD (SMT) Power Dissipation: 367 mW Categories: OEM Parts( S ) Case / Package: TSOT Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963529-SIP12511DT-T1-E3
Mounting: SMD (SMT)
Power Dissipation: 367 mW
Categories: OEM Parts( S )
Case / Package: TSOT
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963529-SIP12511DT-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SIP12511DT-T1-E3
Unlock Full Specs
to access all available technical data