Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218998-SIP12503DMP-
Packaging: Tape & Reel (TR)
Output Type: Adjustable
Topology: Boost
Number of Pins: 6
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500 mA
Efficiency: 85 %
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Switching Frequency: 375 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 850 mV
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1218998-SIP12503DMP-T1-E3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIP12503DMP-T1-E3 |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Special Features | Multiple Outputs |
| Output Voltage | 5 volts |