Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019180-SIP12502DMP-
Topology: Boost
Number of Pins: 6
Number of Outputs: 1
Output Voltage: 3.3 V
Categories: OEM Parts( S )
Max Input Voltage: 5 V
Alternative Parts (Cross-Reference): SIP12502DMP-33-E3SIP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 375 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 850 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019180-SIP12502DMP-33-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SIP12502DMP-33-E3 |