Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-VFQFN Exposed Pad
Switching Voltage Regulators 6A 4.5V to 15V Microbuck Sync Rgltr
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 16MLP
IC REG BUCK ADJUSTABLE 6A 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SIP12110DMP-T1-GE4-ND | SIP12110DMP-T1-GE4 | SIP12110DMP-T1-GE4 | SIP12110DMP-T1-GE4 | SIP12110DMP-T1-GE4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts |