Vishay Intertechnology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SIP12110DB

Description
Win Source Part Number: 1284144-SIP12110DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 5.5V Current - Output: 6A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: SiP12110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Vishay Siliconix Base Product Number: SIP12110
Request a Quote Datasheet
Description
Win Source Part Number: 1284144-SIP12110DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 5.5V Current - Output: 6A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: SiP12110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Vishay Siliconix Base Product Number: SIP12110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284144-SIP12110DB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284144-SIP12110DB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284144-SIP12110DB
Win Source Part Number: 1284144-SIP12110DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 5.5V Current - Output: 6A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: SiP12110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Vishay Siliconix Base Product Number: SIP12110

Win Source Part Number: 1284144-SIP12110DB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V ~ 5.5V
Current - Output: 6A
Voltage - Input: 4.5V ~ 15V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Utilized IC / Part: SiP12110
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Vishay Siliconix
Base Product Number: SIP12110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284144-SIP12110DB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-103+,DL1721,50 OHM - TB-988-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers