Manufacturer: Vishay
Win Source Part Number: 933816-SIP12108DMP-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIP12108
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP12108DMP-T1GE4TR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 5A 16MLP
IC REG BUCK ADJUSTABLE 5A 16MLP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad
IC REG BUCK ADJ 5A 16MLP
Switching Voltage Regulators 5A 2.8V to 5.5V Microbuck Sync Rgltr
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 933816-SIP12108DMP-T1GE4 | SIP12108DMP-T1GE4TR-ND | SIP12108DMP-T1GE4 | SIP12108DMP-T1GE4 | SIP12108DMP-T1GE4 | SIP12108DMP-T1GE4 | SIP12108DMP-T1GE4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIP12108DMP-T1GE4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 16-MLP (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |