Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators SIP12108ADMP-T1GE4

Description
Win Source Part Number: 1249606-SIP12108ADMP -T1GE4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 4MHz Voltage - Output (Max): 4.68V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLP (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP12108
Request a Quote Datasheet
Description
Win Source Part Number: 1249606-SIP12108ADMP -T1GE4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 4MHz Voltage - Output (Max): 4.68V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLP (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP12108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249606-SIP12108ADMP-T1GE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249606-SIP12108ADMP-T1GE4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249606-SIP12108ADMP-T1GE4
Win Source Part Number: 1249606-SIP12108ADMP -T1GE4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 4MHz Voltage - Output (Max): 4.68V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLP (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP12108

Win Source Part Number: 1249606-SIP12108ADMP-T1GE4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 4MHz
Voltage - Output (Max): 4.68V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLP (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP12108

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SIP12108ADMP-T1GE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SIP12108ADMP-T1GE4-ND
Voltage Regulators - DC DC Switching Regulators SIP12108ADMP-T1GE4-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SIP12108ADMP-T1GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SIP12108ADMP-T1GE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SIP12108ADMP-T1GE4
IC REG BUCK ADJ 5A 16MLP

IC REG BUCK ADJ 5A 16MLP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - SIP12108ADMP-T1GE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SIP12108ADMP-T1GE4
PMIC - Voltage Regulators - DC DC Switching Regulators SIP12108ADMP-T1GE4
IC REG BUCK ADJUSTABLE 5A 16MLP

IC REG BUCK ADJUSTABLE 5A 16MLP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SIP12108ADMP-T1GE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SIP12108ADMP-T1GE4
Voltage Regulators - DC DC Switching Regulators SIP12108ADMP-T1GE4
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249606-SIP12108ADMP-T1GE4 SIP12108ADMP-T1GE4-ND SIP12108ADMP-T1GE4 SIP12108ADMP-T1GE4 SIP12108ADMP-T1GE4
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 200 to 4000 kHz 200 to 4000 kHz 200 to 4000 kHz 200 to 4000 kHz 200 to 4000 kHz
Unlock Full Specs
to access all available technical data