Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-SMD
IC REG BUCK ADJUSTABLE 3A 16QFN
Switching Voltage Regulators 3A 2.8V to 5.5V Microbuck Sync Rgltr
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-SMD
IC REG BUCK ADJ 3A 16QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SIP12107DMP-T1-GE3TR-ND | SIP12107DMP-T1-GE3 | SIP12107DMP-T1-GE3 | SIP12107DMP-T1-GE3 | SIP12107DMP-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-SMD | Other; 16-SMD | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.68 volts | 0.6000 to 4.68 volts | 0.6000 volts |