Vishay Precision Group Switching Regulator, Buck, Adjustable, 4Mhz, Qfn-16; Topology Vishay SIP12107DMP-T1-GE3

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 4MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 4MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 4Mhz, Qfn-16; Topology Vishay - 17X9999 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 4Mhz, Qfn-16; Topology Vishay
17X9999
Switching Regulator, Buck, Adjustable, 4Mhz, Qfn-16; Topology Vishay 17X9999
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 4MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 4MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17X9999
Product Name Switching Regulator, Buck, Adjustable, 4Mhz, Qfn-16; Topology Vishay
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details