Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SIP11205DLP-T1-E3

Description
Win Source Part Number: 1250126-SIP11205DLP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 47% Clock Sync: No Package / Case: PowerPAK® MLP44-16 Supplier Device Package: PowerPAK® MLP44-16 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP112 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250126-SIP11205DLP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 47% Clock Sync: No Package / Case: PowerPAK® MLP44-16 Supplier Device Package: PowerPAK® MLP44-16 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP112 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250126-SIP11205DLP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250126-SIP11205DLP-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250126-SIP11205DLP-T1-E3
Win Source Part Number: 1250126-SIP11205DLP- T1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 47% Clock Sync: No Package / Case: PowerPAK® MLP44-16 Supplier Device Package: PowerPAK® MLP44-16 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 13.2V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP112 Product Status: Obsolete

Win Source Part Number: 1250126-SIP11205DLP-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 47%
Clock Sync: No
Package / Case: PowerPAK® MLP44-16
Supplier Device Package: PowerPAK® MLP44-16
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10.5V ~ 13.2V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP112
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - SIP11205DLP-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SIP11205DLP-T1-E3
DC DC Switching Controllers SIP11205DLP-T1-E3
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC PowerPAK® MLP44-16

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC PowerPAK® MLP44-16

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SIP11205DLP-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SIP11205DLP-T1-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SIP11205DLP-T1-E3
IC REG CTRLR FWRD CONV MLP44-16

IC REG CTRLR FWRD CONV MLP44-16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250126-SIP11205DLP-T1-E3 SIP11205DLP-T1-E3 SIP11205DLP-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel (TR) Other; PowerPAK® MLP44-16
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
fsw 100 to 500 kHz 100 to 500 kHz 100 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
4 suppliers